Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1075930-MIC2075-1YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2075-1YMM CAD Model

Description

Microchip Technology MIC2075-1YMM Product Overview

The MIC2075-1YMM from Microchip Technology is a robust single-channel power distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. The MIC2075-1YMM is housed in a compact 8-pin MSOP (Mini Small Outline Package) making it suitable for space-constrained applications.

Key Features

  • Current Limiting: The device provides an accurate current limit to protect the USB port by preventing excessive power draw. It can handle continuous output current up to 1.5A.
  • Thermal Protection: An integrated thermal shutdown feature protects the device and the downstream components from overheating.
  • Fast Response to Faults: The MIC2075-1YMM responds to over-current conditions with a fast shutdown mechanism to ensure the safety of electronic components.
  • Reverse Current Blocking: When the switch is disabled, it blocks the current from flowing back to the input, preventing potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage level, enhancing system reliability.

Applications

The MIC2075-1YMM is ideal for a variety of applications where power distribution and protection are critical. Common applications include:

  • USB Hubs
  • Peripheral Power Control
  • Hot-Swap Supplies

Technical Specifications

Attribute Value Manufacturer Microchip Technology Part Number MIC2075-1YMM Package / Case 8-MSOP Output Current 1.5 A Input Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C

For more detailed information, please refer to the MIC2075-1YMM datasheet.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to €4.7931
ECAD model for MC33879EK
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8696 €47.8278
115+ €0.8146 €93.6751
175+ €0.7871 €137.7338
250+ €0.7320 €183.0049
325+ €0.7045 €228.9638
405+ €0.6770 €274.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,374 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention