Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Battery 1.8 V ~ 5.5 V
Current - Timekeeping (Maximum) 10μA @ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1210584-M41T93SQA6F
Manufacturer Homepage www.st.com
Family Name M41T93
Introduction Date August 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T93SQA6F CAD Model

Description

The M41T93SQA6F is a state-of-the-art Real-time Clock (RTC) module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This RTC device offers high precision and accuracy in timekeeping, making it an ideal choice for a wide range of applications such as data loggers, servers, communication equipment, and other sophisticated electronics that require precise time management.

Featuring a serial I2C interface, the M41T93SQA6F allows for easy integration into existing systems with minimal interfacing required. Its low power consumption is a key advantage, especially for battery-powered devices, ensuring that timekeeping continues uninterrupted even during power outages or when the main power supply is turned off.

The M41T93SQA6F is equipped with an array of features that include an embedded crystal, a programmable alarm, and a clock/calendar function. It maintains seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including corrections for leap year. The alarm function allows users to set alarms on a daily, monthly, or yearly basis, providing flexibility and precision for scheduling and reminders.

Additionally, the device includes a built-in 32.768 kHz oscillator with an integrated crystal, which eliminates the need for external timing components and simplifies the design process. Its robust design ensures that it can operate across a wide temperature range, making it suitable for demanding environments.

The M41T93SQA6F also comes in a compact surface-mount package, which is beneficial for space-constrained applications. With its comprehensive timekeeping features, low power consumption, and ease of use, the M41T93SQA6F from STMicroelectronics is a reliable and efficient solution for maintaining accurate time in electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
ECAD model for 1338-31DVGI
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12023IVZ
Renesas Electronics America
RTC Real Time Clock I2C 8-SOIC
Lowest to $2.6199
ECAD model for ISL12057IB
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
ECAD model for ISL12029IB27Z
Maxim Integrated
Real-Time Clock with I2C Interface and MEMS Oscillator
Lowest to $5.9542
ECAD model for MAX31343EKA
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.4466
ECAD model for RTC8612HE
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz
Need more? Email Us
ECAD model for Q41457471000100
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $2.6497
ECAD model for MCP79412
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5480 $50.1920
10+ $10.2958 $102.9580
16+ $9.9740 $159.5840
21+ $9.6523 $202.6983
27+ $9.3306 $251.9262
36+ $8.3653 $301.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention