Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 058510-MIC2076A-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2076A-2YM CAD Model

Description

The MIC2076A-2YM is a robust integrated circuit from Microchip Technology, designed to enhance the power management capabilities of a wide array of electronic devices. This single-channel power distribution switch provides an efficient solution for managing power distribution, USB peripheral power management, and other applications requiring circuit protection and load distribution.

Key Features

  • High-Side Switch: The MIC2076A-2YM operates as a high-side switch, which allows for a simpler system design and easier control of the power flow to downstream components.
  • Current Limiting: This device offers programmable current limiting to protect the power source and the load from overcurrent conditions.
  • Thermal Shutdown: It features a built-in thermal shutdown mechanism that safeguards the IC against overheating, enhancing system reliability.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.
  • Status Flag: An error flag output is provided to indicate fault conditions such as overcurrent, thermal shutdown, or under-voltage lockout.
  • Reverse Current Protection: The MIC2076A-2YM prevents reverse current flow from the load back to the source when the switch is turned off.

Applications

Due to its versatile features, the MIC2076A-2YM is suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Portable consumer electronics
  • Computers and servers

Package and Availability

The MIC2076A-2YM comes in a space-saving 8-pin SOIC package, making it suitable for use in compact PCB layouts. With Microchip Technology's reputation for quality and reliability, this power distribution switch is a reliable choice for designers looking to manage power in their next project effectively.

You May Also Be Interested in

Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNAR2
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to €2.2551
ECAD model for MC10XS3535DHFKR2
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €1.2028 €60.1389
120+ €0.9869 €118.4308
185+ €0.9561 €176.8856
255+ €0.9254 €235.9652
330+ €0.8944 €295.1479
440+ €0.8019 €352.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,908 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention