EN
  • EN
  • DE

MIC2085-MBQS

Part No MIC2085-MBQS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 16.5V N-Channel Positive Voltage 16-Pin QSOP / IC CTRLR HOW SWAP SGL 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.3 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 788459-MIC2085-MBQS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2085
Introduction Date June 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2085-MBQS CAD Model

Description

Microchip Technology MIC2085-MBQS Product Overview

The MIC2085-MBQS from Microchip Technology is a robust push-button reset IC, designed to enhance the reliability and user experience in electronic systems. This compact device simplifies the design of manual reset circuits by integrating multiple features that help protect and manage the power state of electronic applications.

Key Features

  • Push-Button Interface: The MIC2085-MBQS is equipped with a push-button input that allows users to manually reset their system with ease. This feature is particularly useful for recovering from software lockups or for initiating system reboots.
  • Programmable Delay: It offers a programmable delay time for the reset signal, providing designers the flexibility to set the duration of the reset pulse according to system requirements. This can be crucial for ensuring proper reset behavior in complex systems.
  • Debounce Circuitry: The integrated debounce circuitry ensures that mechanical noise from the push-button switch does not result in false triggering. This enhances the stability and reliability of the reset function.
  • Active-Low Reset: The device generates an active-low reset signal, which is a common requirement for many microcontrollers and digital systems. This signal is maintained for the duration of the programmed delay to ensure a valid reset.
  • Compact Package: The MIC2085-MBQS comes in a compact package, making it suitable for space-constrained applications. Its small footprint allows for integration into a variety of designs without significant impact on the overall size of the system.

Applications

This reset IC is ideal for a wide range of applications, including but not limited to consumer electronics, computer peripherals, industrial controls, and automotive systems. Its versatility and ease of use make it an excellent choice for designers looking to implement a manual reset feature with minimal additional circuitry.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess