EN
  • EN
  • DE

MIC2130-1YML-TR

Part No MIC2130-1YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 0.7V to 34V 15A 170kHz Automotive 16-Pin QFN EP T/R / IC REG CTRLR BUCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 8 V ~ 40 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788461-MIC2130-1YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2130
Introduction Date September 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2130-1YML-TR CAD Model

Description

The MIC2130-1YML-TR is a high-performance, synchronous step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management integrated circuit (PMIC) is designed to deliver efficiency and reliability for a wide range of applications, including distributed power systems, networking and telecommunications equipment, and industrial platforms.

Key Features

  • High Efficiency: The MIC2130-1YML-TR offers high efficiency over a wide load range, which is critical for energy-sensitive applications. This efficiency reduces heat generation and improves system reliability.
  • Adjustable Output Voltage: This regulator provides an adjustable output voltage, allowing designers to tailor the output to their specific requirements, enhancing the flexibility of the overall design.
  • Integrated MOSFETs: The device includes high-side and low-side MOSFETs, which simplifies the design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Thermal Management: Excellent thermal performance is achieved through the use of Microchip's proprietary packaging technology, ensuring stable operation across a wide temperature range.
  • Protection Features: The MIC2130-1YML-TR is equipped with a suite of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against a variety of fault conditions.

Applications

The versatile nature of the MIC2130-1YML-TR makes it suitable for a host of applications. It is particularly well-suited for powering complex digital systems that require a stable and efficient power supply. Its robust protection features and high efficiency make it an ideal choice for sensitive electronic equipment.

Package and Availability

The MIC2130-1YML-TR is available in a compact 20-pin MLF® package, which is ideal for space-constrained applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, which facilitates automated assembly processes for high-volume production. As a product of Microchip Technology, customers can expect reliable supply and support for the MIC2130-1YML-TR.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9806 $58.8360
145+ $0.8050 $116.7250
225+ $0.7796 $175.4100
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,018 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess