Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1075953-MIC2145BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2145BML-TR CAD Model

Description

The MIC2145BML-TR is a high-performance, pulse-width modulated (PWM) buck (step-down) switching regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient power management integrated circuit (IC) is designed to convert a higher voltage input to a lower voltage output with a maximum output current of 600mA.

Key Features:

  • Input Voltage Range: The MIC2145BML-TR operates with an input voltage range of 4.5V to 75V, making it versatile for a wide range of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for custom configurations to meet specific design requirements.
  • High Efficiency: Its high efficiency helps reduce power loss, making it suitable for battery-powered devices and energy-sensitive applications.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which can reduce electromagnetic interference (EMI) and improve performance in noise-sensitive applications.
  • Thermal Shutdown: To ensure the safety and longevity of the device, it features a thermal shutdown mechanism that protects the IC from overheating.
  • Current Mode Control: The MIC2145BML-TR utilizes current mode control for excellent line and load transient response.
  • Package Type: It is offered in a compact 10-lead 3mm x 3mm MLF® package, which is suitable for space-constrained applications.

Applications:

The MIC2145BML-TR is ideal for a variety of applications where efficient power conversion is essential. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable electronics
  • Power supplies

Ordering Information:

The MIC2145BML-TR is available in tape and reel packaging, making it suitable for automated assembly processes. It is RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention