Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 105395-MIC2145BML
Ultra Librarian 3D Model Ultra Librarian MIC2145BML CAD Model

Description

Microchip Technology's MIC2145BML Step-Down Regulator

The MIC2145BML from Microchip Technology is a high-performance, pulse-width modulated (PWM), step-down (buck) regulator designed to deliver a reliable and efficient power conversion solution. This compact and robust integrated circuit is ideal for a wide range of applications, from portable devices to industrial systems, where space is at a premium and energy efficiency is of paramount importance.

Key Features:

  • Adjustable Output Voltage: The MIC2145BML offers an adjustable output voltage range, making it highly versatile for various design requirements.
  • High Efficiency: With its PWM operation, the device ensures efficient power conversion, translating to longer battery life in portable applications and reduced heat generation in all systems.
  • Integrated Features: The regulator integrates several protective features, such as under-voltage lockout (UVLO), thermal shutdown, and current limit, enhancing the safety and reliability of the end application.
  • Frequency Synchronization: The MIC2145BML supports frequency synchronization to an external clock, which is critical for reducing electromagnetic interference (EMI) in noise-sensitive applications.
  • Small Footprint: Housed in a compact 10-lead 3x3mm MLF® package, the MIC2145BML saves valuable board space without compromising performance.

Applications:

The versatility of the MIC2145BML makes it suitable for a broad spectrum of applications, including:

  • Portable electronic devices such as smartphones, tablets, and digital cameras
  • Networking equipment like routers and switches
  • Industrial control systems
  • Point-of-load conversions in distributed power systems
  • LED lighting and LCD TV power supplies

With its combination of efficiency, compact size, and integrated features, the MIC2145BML from Microchip Technology stands out as a top choice for designers looking to optimize their power management solutions. Whether you're developing a cutting-edge portable gadget or a rugged industrial machine, the MIC2145BML provides the performance and reliability needed to power your innovation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,594 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention