EN
  • EN
  • DE

SG2525A

Part No SG2525A
Manufacturer STMicroelectronics
Description REGULATING PULSE WIDTH MODULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1248320-SG2525A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2525A CAD Model

Description

The SG2525A from STMicroelectronics is a versatile and robust regulating pulse width modulator that finds its application in a wide array of power supply systems. This integrated circuit is designed to offer improved performance and lower external parts count when used in designing all types of switching power supplies.

Key Features

  • Adjustable Output Control: The SG2525A features a 5V reference trimmed to ±1% to ensure accurate and stable output control over the temperature range.
  • Frequency Flexibility: Users can set the oscillator frequency precisely with an external resistor and capacitor, or by syncing to an external clock, providing flexibility for a variety of applications.
  • Dual Source/Sink Outputs: The IC includes totem pole outputs capable of sourcing or sinking in excess of 200mA, which is ideal for driving power MOSFETs or IGBTs.
  • Protection Features: It comes with built-in features such as under-voltage lockout with hysteresis, double pulse suppression, and overcurrent shutdown to enhance the reliability and safety of the power supply design.
  • Wide Supply Range: The SG2525A operates with a supply voltage range from 8V to 35V, allowing for a broad spectrum of applications and ease of integration into various system designs.

Applications

The SG2525A is suitable for a variety of applications, including:

  • Switching Power Supplies
  • DC-to-DC Converters
  • Motor Control
  • Class D Switching Amplifiers
  • Power Inverters

Conclusion

The SG2525A is a comprehensive solution for the design of modern power supply units. Its versatility, combined with the protection features and the ability to tailor its operating parameters, makes it an excellent choice for designers looking to create efficient, reliable, and compact power systems. STMicroelectronics' commitment to quality ensures that the SG2525A will continue to be a preferred choice for power management solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess