Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 119182-MIC2145BMM
Ultra Librarian 3D Model Ultra Librarian MIC2145BMM CAD Model

Description

Introducing the MIC2145BMM Step-Down DC-DC Regulator from Microchip Technology

The MIC2145BMM is a highly efficient, compact, and versatile step-down (buck) DC-DC regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is a part of Microchip's extensive range of power management products and is engineered to address the needs of space-constrained and power-sensitive applications across various industries.

Key Features

  • High Efficiency: The MIC2145BMM boasts a high efficiency that can reach up to 95%, ensuring minimal power loss during the conversion process and making it ideal for battery-powered devices.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility and precision in power regulation.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 75V, this regulator can accommodate a broad spectrum of power sources, from low-voltage batteries to higher-voltage rails.
  • Integrated Features: The MIC2145BMM includes a range of integrated features such as over-temperature protection, under-voltage lockout, and a peak current limit, enhancing the safety and reliability of the device.
  • Compact Package: Housed in a compact MSOP-10 package, the MIC2145BMM is suitable for use in applications where board space is at a premium.

Applications

The versatility of the MIC2145BMM makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Industrial power supplies
  • Automotive systems
  • Telecommunications equipment
  • Distributed power systems

Design Support

Microchip Technology provides comprehensive design support for the MIC2145BMM, including datasheets, technical documentation, and application notes. Designers can also take advantage of Microchip's customer support and community forums for any additional guidance needed to integrate this regulator into their projects.

With its combination of high efficiency, adjustability, and a wide input voltage range, the MIC2145BMM from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention