NXP PCA9508D Level Shifting Bus Buffer
The PCA9508D is a robust level shifting bus buffer designed to provide bidirectional voltage-level translation in multi-voltage digital system applications. Manufactured by NXP Semiconductors, a leader in the industry, this device is essential for systems where communication between different voltage domains is required.
Key Features
- Bi-Directional Interface: The PCA9508D can transfer data between high and low voltage circuits, with the capability to shift between a low voltage range of 0.8V to 3.6V and a high voltage range of 2.7V to 5.5V.
- Non-Preferential Power Supply Sequencing: The device does not require a specific power supply sequence, allowing for flexibility in design and application.
- Low Standby Current: It is designed for low power consumption, with a standby current of
- 8-bit Bus Buffer: It features an 8-bit wide buffer to manage data flow, which is ideal for bus management and data integrity.
- No Direction Control: Directional control is not necessary as the device automatically tracks the direction of data flow.
Applications
The PCA9508D is versatile and can be used in a variety of applications, including:
- Level translation for mixed-voltage systems in consumer electronics.
- Mobile devices where interfacing between low voltage processors and higher voltage peripheral components is required.
- Automotive environments where signal integrity across different voltage domains is critical.
Package and Quality
The PCA9508D is offered in a SO16 package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this device meets the stringent requirements for industrial and automotive grade performance, reliability, and longevity.
With its advanced features and proven performance, the NXP PCA9508D level shifting bus buffer is an indispensable component for designers looking to bridge the gap between different voltage domains without compromising signal integrity or power efficiency.