Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058516-MIC2145YMM
Ultra Librarian 3D Model Ultra Librarian MIC2145YMM CAD Model

Description

The MIC2145YMM is a high-performance, pulse-width modulated (PWM) buck (step-down) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient power management integrated circuit is designed to convert a higher voltage input to a lower voltage output with excellent power efficiency and thermal performance, making it an ideal choice for a wide range of applications.

Key Features:

  • Input Voltage Range: The MIC2145YMM operates with an input voltage range from 4.5V to 75V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Output Voltage: It offers an adjustable output voltage as low as 0.8V, which can be set with external resistors, providing versatility for different voltage requirements.
  • High Efficiency: With its advanced PWM architecture, the MIC2145YMM achieves high efficiency, which helps in reducing power losses and improving battery life in portable applications.
  • Current Capability: The device is capable of delivering up to 300mA of continuous output current, making it suitable for powering a variety of low-power devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limit protection features ensure the reliability and longevity of both the regulator and the system it powers.
  • Frequency Operation: The switching frequency is programmable from 100kHz to 1MHz, allowing optimization between efficiency and external component size.
  • Packaging: The MIC2145YMM comes in a compact 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications:

The versatile nature of the MIC2145YMM makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable electronics
  • Power supplies

In summary, the MIC2145YMM from Microchip Technology is a robust and versatile step-down regulator that offers designers a balance of efficiency, flexibility, and protection for their power management needs.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention