Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 28 V
Frequency - Switching 300kHz
Duty Cycle (Max) 87%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 1075957-MIC2164YMM-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MIC2164YMM-TR CAD Model

Description

Product Overview: MIC2164YMM-TR from Microchip Technology

The MIC2164YMM-TR is a high-efficiency, integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is a member of Microchip's extensive range of power management solutions, specifically tailored for performance-driven applications.

Key Features

  • Adjustable Output Voltage: The MIC2164YMM-TR allows users to set the output voltage to their desired level, making it highly versatile for various applications.
  • High Efficiency: With its advanced design, this IC offers high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: This device can operate with a broad range of input voltages, accommodating different power supply requirements and ensuring compatibility with a variety of systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature helps prevent damage from overheating, enhancing the longevity and safety of the product.
  • Overcurrent Protection: The MIC2164YMM-TR includes overcurrent protection to safeguard the device and connected components from excessive current conditions.
  • Compact Package: Housed in a space-saving MSOP-10 package, this IC is ideal for designs where board space is at a premium.

Applications

The MIC2164YMM-TR is suitable for a wide range of applications, including but not limited to:

  • Portable devices
  • Networking equipment
  • Telecommunications systems
  • Industrial controls
  • Computing platforms

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the MIC2164YMM-TR is no exception. It is built to meet the rigorous standards expected of Microchip's power management ICs, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The MIC2164YMM-TR is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting Microchip Technology's dedication to environmental responsibility and the production of eco-friendly components.

For engineers and designers in need of a robust, efficient, and versatile power management solution, the MIC2164YMM-TR from Microchip Technology stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to $0.5247
ECAD model for TL594IDG4
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
Texas Instruments
N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Lowest to $3.2804
ECAD model for LM3743MM-1000
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $5.0553
ECAD model for ISL6520CB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9871 $69.0970
160+ $0.8111 $129.7760
250+ $0.7852 $196.3000
345+ $0.7594 $261.9930
445+ $0.7347 $326.9415
590+ $0.6584 $388.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,806 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention