Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC2172
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222083-MIC2172YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2172YN CAD Model

Description

The MIC2172YN is a high-efficiency, synchronous step-down (buck) regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust and reliable voltage regulator is capable of delivering up to 2A of continuous output current and operates over a wide input voltage range, making it an ideal power solution for a diverse array of applications.

Key Features

  • High Efficiency: The MIC2172YN offers high efficiency, which can reach up to 95%, minimizing power loss during conversion and ensuring optimal performance for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over an input voltage range of 4.5V to 28V, accommodating various supply voltages and enabling its use in multiple system configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1V to 5.5V using external resistors, providing flexibility to power different voltage levels as required by specific applications.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, making the MIC2172YN a compact and efficient power management solution.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat or current conditions.

Applications

The MIC2172YN is versatile enough to be used in a wide range of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable electronics
  • Consumer electronics

Quality and Reliability

As with all Microchip products, the MIC2172YN is designed with a focus on quality and reliability. It is built to meet the high standards expected by industry professionals and to ensure consistent performance in even the most demanding environments.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention