Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 300kHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 058524-MIC2182YSM
Ultra Librarian 3D Model Ultra Librarian MIC2182YSM CAD Model

Description

Microchip Technology's MIC2182YSM Step-Down DC-DC Converter

The MIC2182YSM from Microchip Technology is a high-performance, synchronous step-down DC-DC converter that delivers efficiency and reliability for a wide range of applications. This compact and versatile power management solution is designed to convert a higher DC input voltage to a lower, regulated output voltage with a maximum output current of 2A.

Key Features

  • Input Voltage Range: The MIC2182YSM operates over a broad input voltage range from 4.5V to 19V, making it suitable for various applications, from portable devices to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.5V, providing the flexibility to power different types of loads with a single device.
  • High Efficiency: With its synchronous rectification and low quiescent current, this converter achieves high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Frequency Synchronization: The switching frequency is adjustable from 200kHz to 600kHz and can also be synchronized to an external clock to minimize interference and optimize performance.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to excessive heat or load conditions.
  • Compact Package: The MIC2182YSM comes in a compact 10-pin MSOP package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the MIC2182YSM is well-suited for a variety of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Power Supplies
  • Automotive Systems
  • Battery-Powered Devices

Conclusion

The MIC2182YSM step-down DC-DC converter is a testament to Microchip Technology's commitment to providing high-quality power management solutions. Its versatility, efficiency, and compact design make it a top choice for engineers and designers looking to optimize their power systems across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $53.7851
ECAD model for LTC3862HFE-1#PBF
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $46.6652
ECAD model for LTC3892HUH-2#PBF
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Renesas Electronics America
Low-Cost Single-Ended Current-Mode PWM for Microcontroller Based Power Converters | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for ISL6729IBZ
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Infineon Technologies
XDP DIGITAL POWER HYBRID FLYBACK
Need more? Email Us
ECAD model for XDPS2201XUMA1
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG1524BJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8155 $59.2620
9+ $12.1563 $109.4067
13+ $11.7764 $153.0932
18+ $11.3965 $205.1370
23+ $11.0167 $253.3841
31+ $9.8770 $306.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention