EN
  • EN
  • DE

MIC2211-GMBML-TR

Part No MIC2211-GMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076008-MIC2211-GMBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-GMBML-TR CAD Model

Description

MIC2211-GMBML-TR by Microchip Technology

The MIC2211-GMBML-TR from Microchip Technology is a high-performance, dual LDO (Low Dropout Regulator) designed for advanced portable electronic applications. This integrated circuit ensures a stable and clean power supply, which is crucial for maintaining the performance and longevity of sensitive electronic components.

Key Features:

  • Output Voltage: The device provides precise output voltage regulation, with options available for common voltage requirements in portable devices.
  • High Output Accuracy: The MIC2211-GMBML-TR offers excellent output accuracy, ensuring that connected components receive a consistent voltage level, which is vital for stable operation.
  • Low Dropout: Its low dropout feature allows it to continue regulating output voltage effectively even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
  • Low Quiescent Current: The device's quiescent current is minimal, which is beneficial for battery-powered devices as it helps in reducing power consumption when in standby mode.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the MIC2211-GMBML-TR safeguards itself and the end application from damage due to overheating.
  • Current Limit Protection: The current limit feature prevents damage to the regulator and the downstream circuitry by restricting the output current during fault conditions.
  • Package Type: It comes in a compact, lead-free 10-MLF® (Micro Leadframe Package) that is suitable for space-constrained applications.

Applications:

The MIC2211-GMBML-TR is ideal for a wide range of applications, particularly where power efficiency and space are critical considerations. These include:

  • Smartphones and Tablets
  • Wireless and Bluetooth Headsets
  • Portable Media Players
  • Digital Cameras
  • GPS Devices
  • Other Battery-Powered Devices

In summary, the MIC2211-GMBML-TR from Microchip Technology is a reliable and efficient solution for managing power in portable electronics, offering protection features and a design tailored for compact, high-performance devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2307 $61.5350
115+ $1.0099 $116.1385
180+ $0.9783 $176.0940
245+ $0.9468 $231.9660
320+ $0.9151 $292.8320
425+ $0.8205 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess