EN
  • EN
  • DE

MIC2214-DKBML TR

Part No MIC2214-DKBML TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V/2.6V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.6V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.85V, 2.6V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 041601-MIC2214-DKBML TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-DKBML TR CAD Model

Description

Microchip Technology MIC2214-DKBML TR Power Management IC

The MIC2214-DKBML TR from Microchip Technology is a robust power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and battery-powered electronic devices. This highly efficient IC offers a compact, high-performance solution for managing power in a variety of applications ranging from mobile phones to personal digital assistants, and other portable gadgets.

Key Features and Benefits:

  • Dual Output LDO: The MIC2214 features two low-dropout linear regulators (LDOs) that provide stable and noise-free voltage outputs, crucial for sensitive RF and analog circuits.
  • High Accuracy: With an output voltage accuracy of ±2%, the device ensures reliable performance and consistency in power delivery.
  • Low Quiescent Current: The IC is designed to minimize power consumption with a low quiescent current, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Adjustable Output: The output voltage is adjustable, which allows for greater flexibility in matching the power requirements of various components within a system.
  • Thermal Shutdown Protection: The MIC2214 is equipped with thermal shutdown protection to safeguard the device against overheating, ensuring long-term reliability and safety.
  • Current Limit Protection: Built-in current limit protection prevents damage to the IC and the powered device in case of a short circuit or overload condition.
  • Small Footprint: The MIC2214-DKBML TR comes in a compact 10-pin 2x2mm MLF® package, which is perfect for space-constrained applications.

Applications:

The versatile nature of the MIC2214-DKBML TR makes it suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • GPS Devices
  • Wireless LAN Devices
  • Digital Cameras
  • Bluetooth Headsets

Microchip Technology's commitment to quality and performance is evident in the MIC2214-DKBML TR, providing designers with a reliable and efficient power management solution that meets the stringent requirements of modern portable devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess