Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 34V (Switch)
Output Current 750mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 037892-MIC2290BML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2290BML CAD Model

Description

Microchip Technology's MIC2290BML High-Efficiency White LED Driver

The MIC2290BML is a sophisticated, integrated circuit designed by Microchip Technology specifically for driving high-brightness white LEDs efficiently and effectively. This compact and powerful device is ideal for portable applications where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MIC2290BML boasts an impressive efficiency level, which is crucial for battery-powered devices, as it maximizes battery life and reduces heat generation.
  • Adjustable Output Voltage: Users can adjust the output voltage to match the requirements of the LED load, providing flexibility and precision in a range of lighting applications.
  • PWM Dimming Capability: With integrated Pulse Width Modulation (PWM) dimming control, the MIC2290BML allows for adjustable brightness levels, enhancing the user experience and conserving energy when full brightness is not necessary.
  • Compact Size: The device comes in a small 10-pin 3mm x 3mm MLF® package, making it an excellent choice for space-constrained applications such as mobile phones, handheld gaming devices, and personal media players.
  • Thermal Protection: To ensure reliability and longevity, the MIC2290BML is equipped with thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.

Applications

The MIC2290BML is versatile and can be used in a variety of applications where high-efficiency LED driving is required. Its primary uses include:

  • Portable Devices
  • Backlighting for LCD Displays
  • General LED Lighting
  • Camera Flashes

Technical Specifications

The MIC2290BML operates over a wide input voltage range and is capable of driving a string of series-connected white LEDs with a constant current for uniform brightness. The device's technical specifications are designed to meet the stringent requirements of modern LED lighting solutions.

Conclusion

With its high efficiency, adjustable output, and compact size, the MIC2290BML from Microchip Technology is an excellent choice for designers looking to incorporate a reliable and powerful white LED driver into their next project. Its advanced features and robust protection mechanisms ensure optimal performance and durability in a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6613 $52.9040
185+ $0.5426 $100.3810
290+ $0.5257 $152.4530
395+ $0.5087 $200.9365
510+ $0.4917 $250.7670
685+ $0.4409 $302.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,214 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention