EN
  • EN
  • DE

MIC2505YM-TR

Part No MIC2505YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2505YM-DKR, MIC2505YM TR, MIC2505YM TR-ND, MIC2505YMTR, MIC2505YMTR-ND, MIC2505YM-CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884668-MIC2505YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2505YM-TR CAD Model

Description

The MIC2505YM-TR from Microchip Technology is a high-performance, single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection. This component is part of Microchip's extensive range of power management solutions designed to enhance the reliability and efficiency of electronic systems.

Key Features

  • Integrated Single Channel: The MIC2505YM-TR features a single integrated channel for power switching, providing a compact solution for managing power distribution with a 2.7V to 7V operating range.
  • Current Limiting: This device offers built-in current limiting to protect the host device from overcurrent conditions, ensuring safer operation and longer lifespan for your electronic components.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating by automatically turning off the power switch if the junction temperature exceeds safe operating limits.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, maintaining stable operation under varying load conditions.
  • Controlled Rise Time: The MIC2505YM-TR is engineered with a controlled output rise time to reduce inrush current, minimizing electromagnetic interference (EMI) and potential damage to sensitive downstream components.

Applications

The device is suitable for a broad range of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap supplies
  • Portable electronics
  • Power distribution switches

Product Specifications

The MIC2505YM-TR comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications. It is also available in tape and reel packaging (TR suffix), facilitating efficient assembly processes for high-volume production. The device's high reliability and robust protection features make it an excellent choice for both commercial and industrial environments.

Conclusion

With its combination of protection features, compact design, and versatility, the MIC2505YM-TR power distribution switch from Microchip Technology is an excellent choice for designers looking to enhance power management in their next project. Its ease of integration and robust performance align with the demanding requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5546 $52.4368
19+ $5.3782 $102.1858
29+ $5.2101 $151.0929
40+ $5.0420 $201.6800
52+ $4.8740 $253.4480
69+ $4.3698 $301.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess