EN
  • EN
  • DE

MCP6021-E/ST

Part No MCP6021-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP6021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926708-MCP6021-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6021-E/ST CAD Model

Description

MCP6021-E/ST Operational Amplifier from Microchip Technology

The MCP6021-E/ST is a high-precision operational amplifier (op-amp) manufactured by Microchip Technology, designed to offer a blend of performance and power efficiency for a wide range of applications. This particular model is part of the MCP602x family, which is known for its low power consumption and high-accuracy operation.

Key Features:

  • Rail-to-Rail Output: The MCP6021-E/ST can swing its output voltage very close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Low Static Power Consumption: With a quiescent current of just 230 µA (typical), it is an excellent choice for battery-powered devices and energy-efficient designs.
  • High Gain Bandwidth Product: At 10 MHz (typical), this op-amp is suitable for a variety of high-speed signal processing tasks.
  • Low Input Bias Current: The device features a low input bias current of 1 pA (typical), making it ideal for high-impedance sensor interfaces and precision applications.
  • Extended Temperature Range: The MCP6021-E/ST operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Single Supply Operation: It can operate from a single power supply voltage ranging from 2.7V to 5.5V, providing design flexibility in various systems.

Applications:

The MCP6021-E/ST is versatile and can be used in an array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Sensors and Controls
  • Consumer Electronics

Package and Quality:

The op-amp comes in a TSSOP-5 package, which is compact and suitable for space-constrained applications. Microchip Technology is committed to high standards of quality and reliability, and the MCP6021-E/ST is no exception, ensuring consistent performance and durability for your electronic designs.

Conclusion:

Whether you're designing a precision sensor interface, constructing a battery-operated device, or developing high-speed analog circuitry, the MCP6021-E/ST operational amplifier offers a reliable and efficient solution. Its combination of low power consumption, high accuracy, and robust performance make it a smart choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess