Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 003479-MIC2544-2BM
Ultra Librarian 3D Model Ultra Librarian MIC2544-2BM CAD Model

Description

Product Overview: MIC2544-2BM from Microchip Technology

The MIC2544-2BM is a high-performance, integrated circuit produced by Microchip Technology, renowned for its expertise in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is particularly designed to provide a robust power management solution that is ideal for a wide range of applications.

Key Features

  • Integrated Switch: The MIC2544-2BM features an integrated N-channel MOSFET switch, providing efficient power control with a continuous output current capability of up to 2A.
  • Programmable Current Limiting: It offers an adjustable current limit to protect the device and the load from overcurrent conditions. This feature enhances the safety and durability of the system.
  • Thermal Shutdown: The inclusion of a thermal shutdown mechanism ensures that the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Under-voltage Lockout (UVLO): The UVLO feature guarantees that the device operates at safe voltage levels, protecting both the load and the MIC2544-2BM itself.
  • Fast Transient Response: Designed for applications requiring quick response times, the MIC2544-2BM provides a fast transient response, which is crucial for maintaining voltage stability.
  • Status Flag: An integrated status flag output informs the system about fault conditions, enhancing diagnostics and system reliability.

Applications

The versatility of the MIC2544-2BM makes it suitable for a wide array of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial controls
  • Networking equipment

Package and Availability

The MIC2544-2BM is offered in a compact 8-pin SOIC package, which is well-suited for space-constrained applications. Its small footprint allows for easy integration into various system designs without compromising performance.

Microchip Technology's commitment to quality ensures that the MIC2544-2BM meets the stringent requirements of today's electronic devices, providing a reliable and efficient power management solution for designers and engineers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to $15.1519
ECAD model for MC33385VWR2
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to $73.1168
ECAD model for MC33982BPNA
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR
Freescale Semiconductor - NXP
IC SWITCH QUAD H-SIDE W/CS 64QFP
Lowest to $42.0433
ECAD model for MC33888FB
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention