EN
  • EN
  • DE

BC859W

Part No BC859W
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description PNP general purpose transistors / Trans GP BJT PNP 30V 0.1A 200mW 3-Pin SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232317-BC859W
Popularity Medium
Supply and Demand Status Balance
Family Name BC859W
Introduction Date July 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC859W CAD Model

Description

NXP BC859W PNP Transistor

The NXP BC859W is a high-quality PNP transistor that is part of NXP Semiconductors' broad portfolio of bipolar junction transistors (BJTs). This particular device is designed for general-purpose switching and amplification applications, offering a balanced performance that makes it suitable for a wide range of electronic circuits.

Key Features

  • PNP Bipolar Transistor: The BC859W is a PNP transistor, which means it is turned on or off by the flow of holes as charge carriers. This type of transistor is commonly used in positive ground configurations.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals into stronger outputs, making it ideal for audio amplifiers, signal processing, and other applications that require signal amplification.
  • Low Voltage Operation: It operates effectively at low voltages, which makes it suitable for use in battery-powered devices and other applications where power conservation is important.
  • Surface-Mount Package: The BC859W comes in a small surface-mount package, making it an excellent choice for space-constrained applications and modern, densely packed electronic boards.
  • Robust Performance: NXP's commitment to quality ensures that this transistor offers reliable performance and stability across its operating range.

Applications

The versatility of the NXP BC859W allows it to be used in various applications, including:

  • Audio and Signal Amplification
  • Switching Circuits
  • Power Management Solutions
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Control Systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) -45V Collector Current (IC) -100mA Power Dissipation (Ptot) 250mW DC Current Gain (hFE) 100 - 600 Operating Temperature Range -65°C to +150°C

For designers and engineers looking for a reliable PNP transistor for their next project, the NXP BC859W is a solid choice that offers great performance in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess