EN
  • EN
  • DE
  • IT

MIC2563A-OBSM

Part No MIC2563A-OBSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319848-MIC2563A-OBSM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2563A-OBSM CAD Model

Description

Product Overview: MIC2563A-OBSM from Microchip Technology

The MIC2563A-OBSM, engineered by the renowned Microchip Technology, is a high-performance, integrated circuit designed to streamline the management of PC Card power distribution. This IC is specifically tailored to facilitate the operation of dual socket PC Card interfaces, offering a compact and efficient solution for portable electronic devices such as laptops, PDAs, and other mobile computing equipment.

Key Features

  • Dual-Slot Support: The MIC2563A-OBSM is capable of controlling two independent PC Card slots, making it an ideal choice for systems that require multiple card interfaces.
  • Integrated Switching Regulator: With an on-chip switching regulator, this device efficiently converts the input voltage to the required levels for PC Cards, reducing power consumption and heat generation.
  • Programmable Current Limiting: To protect against overcurrent conditions, the IC includes programmable current limiting features, ensuring the safety and longevity of both the power controller and the PC Cards.
  • Low-Dropout Regulators: The inclusion of low-dropout (LDO) regulators ensures stable power supply even when the input voltage is very close to the output voltage, which is critical for battery-powered applications.
  • Hot Insertion Support: The MIC2563A-OBSM is designed to handle the hot insertion of PC Cards without causing any disruption to the system, allowing for seamless card exchanges.
  • Thermal Protection: Built-in thermal protection circuits help prevent damage from overheating, further enhancing the reliability of the device.

Applications

The versatility of the MIC2563A-OBSM makes it suitable for a wide range of applications. Its primary use is in managing PC Card power for devices that require expandable storage or additional functionalities through the use of PCMCIA cards. This includes, but is not limited to, notebook computers, data acquisition systems, and other portable electronic devices that leverage the PC Card standard.

Conclusion

In summary, the MIC2563A-OBSM by Microchip Technology is a robust and feature-rich solution for PC Card power management. Its ability to support dual slots, combined with advanced protection features and efficient power regulation, ensures that it meets the stringent requirements of modern portable electronic systems. Whether for expanding storage options or adding new capabilities, the MIC2563A-OBSM stands as a reliable and effective component for developers and manufacturers alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9046 $57.1380
65+ $1.5628 $101.5820
100+ $1.5140 $151.4000
140+ $1.4651 $205.1140
180+ $1.4163 $254.9340
240+ $1.2698 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess