Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, /PWRGD, TIMER
Win Source Part Number 058586-MIC2587-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2587-2YM CAD Model

Description

Microchip Technology MIC2587-2YM Product Overview

The MIC2587-2YM is a high-performance, single-channel power OR-ing controller from Microchip Technology, designed to enhance the reliability of systems that require multiple power supplies. This device is part of the MIC2587 series, known for its robust features that ensure seamless power supply switching and management.

Key Features

  • OR-ing Control: The MIC2587-2YM provides efficient OR-ing control, allowing for the parallel connection of power supplies to increase system redundancy and reliability.
  • Hot Swap Capability: It supports hot-swap installation, enabling the addition or removal of system components without the need to power down the entire system.
  • Low Voltage Drop: The low on-resistance of the internal FET ensures minimal voltage drop across the OR-ing diode, thus maintaining power efficiency.
  • Current Sensing: Integrated current sensing functionality allows for real-time monitoring of power supply conditions, aiding in the prevention of overcurrent conditions.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low voltage anomalies.

Applications

The MIC2587-2YM is suitable for a wide range of applications that require reliable power supply management, such as:

  • Enterprise servers and storage systems
  • Telecommunications equipment
  • Redundant power supply systems
  • Industrial computing and control systems

Technical Specifications

The device operates over a wide input voltage range and is housed in a robust package that ensures durability and long-term performance:

  • Input Voltage Range: 1.2V to 13.2V
  • Package: 8-Pin SOIC (Narrow Body)
  • Operating Temperature Range: -40°C to +85°C
  • Lead-Free and RoHS Compliant

The MIC2587-2YM from Microchip Technology stands as a testament to the company's commitment to providing innovative and reliable power management solutions. By integrating this OR-ing controller into your system, you can expect enhanced performance, protection, and peace of mind.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5948 $67.1376
29+ $4.5910 $133.1390
44+ $4.4474 $195.6856
61+ $4.3038 $262.5318
78+ $4.1615 $324.5970
105+ $3.7307 $391.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,094 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention