EN
  • EN
  • DE

MIC2586R-1YM

Part No MIC2586R-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER
Win Source Part Number 1076158-MIC2586R-1YM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2586R-1YM CAD Model

Description

Microchip Technology's MIC2586R-1YM Hot Swap Controller

The MIC2586R-1YM from Microchip Technology is a robust, single-channel hot swap controller designed to provide safe and controlled insertion and removal of circuit cards from live backplanes. This component is an essential tool for high-availability systems where uninterrupted operation is critical. With its advanced features, the MIC2586R-1YM ensures that electronic equipment such as servers, telecom switches, and data storage units can be serviced or upgraded without the need to power down the entire system.

Key Features

  • Integrated Power Control: The device allows electronic circuit boards to be safely inserted and removed from a live backplane by controlling the inrush current to prevent glitches on the power supply rail.
  • Programmable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility for different applications and protection levels.
  • High Voltage Capability: The MIC2586R-1YM operates at a supply voltage range of 9V to 80V, accommodating a variety of industrial and telecommunications applications.
  • Charge Pump Circuitry: The built-in charge pump drives external N-channel MOSFETs, eliminating the need for additional external components.
  • Status Flag Output: The device offers a status flag that indicates power good or fault conditions, allowing for easy system monitoring and diagnostics.
  • Thermal Shutdown: To ensure reliability, the MIC2586R-1YM integrates a thermal shutdown feature that protects the device from overheating.

Applications

The MIC2586R-1YM is ideal for a range of applications that require hot-swap capabilities, including:

  • Redundant Power Supplies
  • Network Routers and Switches
  • RAID Systems
  • Industrial Control Systems

Package and Reliability

This hot swap controller is offered in a 16-pin SOIC package, providing a compact solution that is easy to integrate into system designs. Microchip Technology's commitment to quality ensures that the MIC2586R-1YM meets stringent reliability standards, making it a trusted choice for mission-critical systems where uptime is paramount.

For designers looking to enhance system reliability and maintainability, the MIC2586R-1YM hot swap controller is an excellent option that combines performance with ease of use.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5833 $61.4163
26+ $4.5807 $119.0982
40+ $4.4375 $177.5000
54+ $4.2943 $231.8922
70+ $4.1511 $290.5770
94+ $3.7226 $349.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess