EN
  • EN
  • DE

STM32H742AII6

Part No STM32H742AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 131
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 692K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32H742AII6
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262525-STM32H742AII6
Ultra Librarian 3D Model Ultra Librarian STM32H742AII6 CAD Model

Description

The STM32H742AII6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between processing power, energy efficiency, and cost-effectiveness. This advanced microcontroller is part of the STM32H7 series, which is renowned for its state-of-the-art ARM Cortex-M7 core.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at up to 480 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 1 Mbyte of RAM, ensuring ample space for complex applications.
  • Performance: Boasts a high-performance architecture with a benchmark score of 1327 DMIPS/1082 CoreMark.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller for display interfaces.
  • Communication: Multiple communication interfaces including USB OTG, Ethernet, CAN, SPI, I2C, USART, SAI, and SDMMC.
  • Security: Features a hardware cryptographic acceleration as well as a secure boot and secure firmware update capabilities to ensure the security of your applications.
  • Analog: Integrated analog peripherals with multiple 16-bit ADCs, DACs, and ultra-fast comparators.
  • Power Efficiency: Energy-saving modes including sleep, stop, and standby modes for power-sensitive applications.
  • Development Support: Comprehensive development ecosystem with support from STM32Cube software suite and a wide range of development tools.

Applications

The STM32H742AII6 is versatile enough to be used in a wide range of applications, such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical equipment
  • High-performance embedded systems
  • Complex user interfaces
  • Real-time audio and video processing

With its advanced architecture and comprehensive feature set, the STM32H742AII6 microcontroller is an ideal choice for developers looking to push the boundaries of what's possible with a microcontroller, without compromising on power consumption or cost.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess