EN
  • EN
  • DE

MIC2594-1YM-TR

Part No MIC2594-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 8-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins DRAIN, OFF, ON, PWRGD
Win Source Part Number 788528-MIC2594-1YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2594-1
Introduction Date December 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2594-1YM-TR CAD Model

Description

Microchip Technology MIC2594-1YM-TR

The MIC2594-1YM-TR is a high-performance single-channel power distribution switch designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is tailored for universal serial bus (USB) and other hot-swap applications. It offers an efficient and reliable solution for managing power distribution to downstream USB ports and peripherals.

Constructed with a low RDS(ON) MOSFET, the MIC2594-1YM-TR ensures minimal voltage drop and power loss, maximizing efficiency in power distribution. The device is capable of handling continuous output currents up to 1.5A, making it suitable for a wide range of USB devices including external hard drives, printers, and other high-current peripherals.

One of the key features of this power switch is its built-in over-current and thermal protection. These safety features help to safeguard the host device, downstream peripherals, and the power switch itself from damage due to excessive current or overheating. Additionally, the MIC2594-1YM-TR supports fault reporting through a FLAG output, which notifies the system controller of over-current, under-voltage, or thermal events, allowing for timely intervention and system management.

The MIC2594-1YM-TR operates over a wide input voltage range, making it versatile for various system designs. It is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device is also characterized for operation over the industrial temperature range, ensuring reliable performance under extreme conditions.

Microchip's MIC2594-1YM-TR is provided in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly during the manufacturing process, especially for high-volume production. Its robust design and comprehensive protection features make it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

Overall, the MIC2594-1YM-TR power switch is a testament to Microchip Technology's commitment to providing innovative and reliable solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess