EN
  • EN
  • DE

MIC28515T-E/PHA

Part No MIC28515T-E/PHA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Microchip Technology
Series Hyper Speed Control®
Package Reel - TR
Family Name MIC28515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC28515T-E/PHATR, MIC28515T-E/PHACT, MIC28515T-E/PHADKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847766-MIC28515T-E/PHA
Ultra Librarian 3D Model Ultra Librarian MIC28515T-E/PHA CAD Model

Description

Microchip Technology MIC28515T-E/PHA Product Overview

The MIC28515T-E/PHA from Microchip Technology is a high-efficiency, synchronous step-down regulator designed for precision voltage regulation in a wide array of applications. This powerful regulator is capable of delivering up to 4A of continuous current while maintaining a compact footprint, making it an ideal solution for space-constrained environments.

Key Features

  • High Efficiency: The MIC28515T-E/PHA boasts an efficiency rate that can exceed 95%, ensuring minimal power loss during operation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4.6V to 75V, this regulator is versatile enough to accommodate a broad spectrum of power supplies, from low-voltage batteries to higher-voltage rails.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for flexibility in targeting the precise voltage required for different loads.
  • High Output Current: The device can provide up to 4A of continuous output current, making it suitable for powering a wide range of high-current devices.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and longevity of both the regulator and the overall system.
  • Frequency Synchronization: It includes a synchronization feature to reduce electromagnetic interference by aligning the switching frequency with an external clock.
  • Robust Packaging: The regulator is offered in a 28-pin 5x5mm QFN package, providing a highly compact solution that does not compromise on performance.

Applications

The MIC28515T-E/PHA is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Consumer Electronics

With its combination of high efficiency, wide input voltage range, and robust feature set, the MIC28515T-E/PHA from Microchip Technology is an excellent choice for designers looking for a reliable and versatile voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4894 $54.8940
23+ $4.5041 $103.5943
35+ $4.3634 $152.7190
48+ $4.2226 $202.6848
62+ $4.0819 $253.0778
82+ $3.6596 $300.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess