Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 131933-MIC29202BU
Ultra Librarian 3D Model Ultra Librarian MIC29202BU CAD Model

Description

Product Overview: MIC29202BU from Microchip Technology

The MIC29202BU is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is capable of delivering up to 2A of output current while maintaining a low voltage dropout, making it an excellent choice for applications that require stable and reliable power even when the input supply voltage is very close to the output voltage.

Key Features

  • High Output Current: The MIC29202BU can deliver up to 2A of continuous output current, suitable for powering a wide range of devices.
  • Low Dropout Voltage: With its low dropout performance, the regulator ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 26V with the use of external resistors, providing design flexibility for various applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The MIC29202BU is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The MIC29202BU is versatile and can be used in a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Low-voltage logic supplies
  • Computer add-on cards

Product Specifications

Parameter Value Output Current 2A Adjustable Output Voltage 1.25V to 26V Dropout Voltage Low Package TO-263 (D2PAK) Operating Temperature Range Industrial

Overall, the MIC29202BU from Microchip Technology is a reliable and flexible solution for applications requiring high current with minimal voltage overhead. Its robust protection features and wide operating temperature range make it suitable for challenging environments and demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention