EN
  • EN
  • DE

MIC29202WU

Part No MIC29202WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 023255-MIC29202WU
Ultra Librarian 3D Model Ultra Librarian MIC29202WU CAD Model

Description

MIC29202WU LDO Voltage Regulator from Microchip Technology

The MIC29202WU is a high-current, low-dropout (LDO) voltage regulator from Microchip Technology, designed to provide a stable power supply in a wide range of applications. This regulator is capable of delivering up to 400mA of output current while maintaining a low dropout voltage, making it an ideal choice for systems that require a high level of efficiency and power density.

Key Features:

  • High Output Current: The MIC29202WU can supply up to 400mA, making it suitable for powering a variety of high-power devices.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving system performance.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the needs of specific applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limit protection features safeguard the device and the system from damage due to overheating or excessive current draw.
  • Wide Input Voltage Range: The MIC29202WU operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.

Applications:

The MIC29202WU is versatile and can be used in numerous applications where a stable and efficient power supply is required. Common applications include:

  • Power management for CPUs and GPUs
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the MIC29202WU is no exception. This voltage regulator is designed to meet the stringent requirements of a wide range of industrial and commercial applications, ensuring long-term performance and stability.

For more detailed information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8926 $58.7112
29+ $4.0145 $116.4205
45+ $3.8890 $175.0050
62+ $3.7636 $233.3432
80+ $3.6382 $291.0560
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess