Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205597-D2147D-2
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2147D-2 CAD Model

Description

The D2147D-2 is a 4096-bit static RAM (SRAM) manufactured by NEC. It's organized as 4096 words by 1 bit. SRAMs are known for their fast access times and ease of use, as they do not require refresh cycles like DRAM. The D2147D-2 is a classic memory chip often found in older computer systems and embedded applications where speed is critical.

Applications:

  • Cache Memory: Used in early microprocessor systems as cache memory to speed up access to frequently used data.
  • Embedded Systems: Employed in industrial control systems, medical devices, and other embedded applications requiring fast memory access.
  • Instrumentation: Integrated into test and measurement equipment for data storage and processing.
  • Military and Aerospace: Utilized in specialized military and aerospace applications due to its reliability and performance characteristics.
  • Computer Peripherals: Found in older computer peripherals such as printers and disk controllers.

Features:

  • Fast Access Time: Offers quick read and write operations, typically in the range of 45-70 ns, enabling high-speed data processing.
  • Static Operation: Does not require refresh cycles, simplifying memory control and reducing system overhead.
  • TTL Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) circuits, facilitating easy integration into existing systems.
  • Single +5V Power Supply: Operates on a single 5-volt power supply, simplifying power management requirements.
  • Three-State Output: Features a three-state output, allowing multiple devices to share a common data bus.

Benefits:

  • High-Speed Performance: Fast access times improve system performance by reducing memory access latency.
  • Simplified Design: Static operation eliminates the need for complex refresh circuitry, simplifying system design and reducing component count.
  • Easy Integration: TTL compatibility allows for seamless integration into a wide range of digital systems.
  • Reduced Power Consumption: Low power consumption minimizes energy requirements and extends battery life in portable devices.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.

Additional Details:

The D2147D-2 typically comes in a 18-pin DIP (Dual In-line Package). Key electrical specifications include an operating temperature range from 0°C to 70°C, and a maximum supply voltage of 7V. The chip's memory array is constructed using MOS (Metal-Oxide-Semiconductor) technology. This provides a good balance between speed, power consumption, and cost. It should be noted that this is an older chip and has been superseded by newer faster and higher density memory devices. But for some specific applications or legacy systems, it is still utilized.

You May Also Be Interested in

Brilliance Semiconductor
SRAM, 256K, 32KX8, 2.4-5.5V, PDIP28
Need more? Email Us
ECAD model for BS62LV256PIP55
Texas Instruments
IC MOTOR DRIVER DC 5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $2.2645
ECAD model for DRV8873SPWPT
Diodes Incorporated
MOSFET N-CH 100V 12A TO252 / N-Channel 100 V 12A (Tc) 42W (Tc) Surface Mount TO-252-3
Lowest to $0.6122
ECAD model for DMN10H170SK3Q-13
Flex Power Modules
Module 1-OUT 0.6V to 3.3V 40A 132W 20-Pin SMD T/R
Need more? Email Us
ECAD model for BMR4641002001C
Ampleon USA Inc.
RF Power Transistor, 0.96 to 1.2 GHz, 1000 W, 16 dB, LDMOS, SOT-539A
Lowest to $817.4841
ECAD model for BLA6H0912-DTS
Cypress Semiconductor Corp
Pll Based Clock Driver 1 True Output(s) 1 Inverted Output(s) PDSO24
Need more? Email Us
ECAD model for CY26501PVC
CML Microcircuits
FIRMASIC TWO-WAY RADIO PROCESSO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Need more? Email Us
ECAD model for CMX7031L9
JST Sales America Inc.
CONN HEADER VERT 5POS 2.5MM / Connector Header Through Hole 5 position 0.098" (2.50mm)
Lowest to $0.1478
ECAD model for B05B-XASS-1-T(LF)(SN)
Intel
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for D27C512-150V10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention