EN
  • EN
  • DE

BF26318-20B

Part No BF26318-20B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Lamps - Cold Cathode Fluorescent (CCFL) & UV
Mfr JKL Components Corp.
Package Bulk
Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1636V (Start), 676V (Operating)
Current 5 mA
Output 30000 cd/m2
Dimension 2.6mm x 318mm
Base Product Number BF26318
MSL Level 1 (Unlimited)
Mercury Contains Mercury
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8540.89.0080
Other Names BF2631820B,289-1109
Standard Package 100
Win Source Part Number 1214973-BF26318-20B
Ultra Librarian 3D Model Ultra Librarian BF26318-20B CAD Model

Description

The BF26318-20B is a cold cathode fluorescent lamp manufactured by JKL Components Corp.

  • Product Category: Optoelectronics>Lamps - Cold Cathode Fluorescent (CCFL) & UV
  • Type: Tri-phosphor RGB White
  • Output: 30000 cd/m2
  • Current Rating: 5mA
  • Voltage (Start): 1636V
  • Voltage (Operating): 676V
  • Packaging: Bulk
  • Dimension: 2.6mm x 318mm
  • Contains: Mercury

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 700V 5MA 2X125MM / CCFL, Tri-Phosphor RGB White Lamp 700V (Start), 280V (Operating) 5 mA 38000 cd/m2 2.0mm x 125mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1350V 5MA 3X300MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X188MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1021V 6MA 2X305MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1100V 5MA 3X216MM / CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5 mA 31000 cd/m2 3.0mm x 216mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 665V 5MA 3X100MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1140V 5MA 2.2X180MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess