EN
  • EN
  • DE

ISS400-TE61

Part No ISS400-TE61
Manufacturer Rohm Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011011-ISS400-TE61
Categories OEM Parts(F-I)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISS400-TE61 CAD Model

Description

The Rohm Semiconductor ISS400-TE61 is a magnetic sensor IC designed for various applications requiring accurate magnetic field detection. This sensor offers high sensitivity and reliability, making it suitable for position and rotation detection, as well as current sensing applications.

Applications:

  • Position Detection: Used in linear and rotary encoders to determine the position of moving parts.
  • Angle Detection: Employed in applications requiring precise angle measurement, such as motor control systems.
  • Current Sensing: Used in electronic circuits to measure current flow without direct contact.
  • Automotive Applications: Utilized in automotive systems for functions like electronic power steering (EPS) and anti-lock braking systems (ABS).
  • Industrial Automation: Implemented in industrial equipment for precise control and monitoring.

Features:

  • High Sensitivity: Detects weak magnetic fields with high accuracy.
  • Low Power Consumption: Operates efficiently with minimal power draw.
  • Wide Operating Temperature Range: Functions reliably in diverse environmental conditions.
  • Small Package Size: Enables compact designs and easy integration.
  • Digital Output: Provides a digital output signal for easy interfacing with microcontrollers and other digital systems.

Benefits:

  • Precise Measurement: Delivers accurate and reliable magnetic field measurements.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices.
  • Robust Performance: Operates reliably in harsh environments.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Simplified System Design: Easy integration with digital systems reduces design complexity.

Additional Details:

The ISS400-TE61 utilizes magnetoresistive (MR) elements to detect magnetic fields. The output is typically a digital signal proportional to the magnetic field strength. It often includes built-in temperature compensation to maintain accuracy over a wide temperature range. It's designed to operate at a specific voltage, and data sheets should be consulted for proper usage, electrical characteristics and environmental tolerances. It is commonly available in surface-mount packages suitable for automated assembly.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess