EN
  • EN
  • DE

SN761680DCHR

Part No SN761680DCHR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SN761680DCHR / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number SN7616
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1006468-SN761680DCHR
Ultra Librarian 3D Model Ultra Librarian SN761680DCHR CAD Model

Description

The SN761680DCHR from Texas Instruments is a sophisticated, dual-band RF synthesizer and VCO (Voltage-Controlled Oscillator) designed to meet the demands of modern communication systems. This integrated circuit is particularly suitable for TV and set-top box applications, providing a high level of integration which enables a cost-effective solution for system designers.

The device features a dual-band architecture that supports both low VHF and high VHF/UHF frequency bands, making it versatile for various applications. Its integrated VCOs cover a wide frequency range with minimal external components required, simplifying the design process and reducing the overall bill of materials.

With its low phase noise performance, the SN761680DCHR ensures high-quality signal synthesis, which is crucial for achieving clear signal transmission and reception in digital TV systems. The device also includes a built-in fractional-N PLL (Phase-Locked Loop), which allows for fine frequency resolution and stable frequency generation, further enhancing the performance of the communication system.

The SN761680DCHR is available in a compact 4x4 QFN-20 package, which is ideal for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 5.5V, providing design flexibility and compatibility with a variety of power supply standards.

Key features of the SN761680DCHR include:

  • Dual-band RF synthesizer and VCO
  • Low phase noise for high-quality signal synthesis
  • Integrated fractional-N PLL for fine frequency resolution
  • Wide operating voltage range (2.7V to 5.5V)
  • Compact 4x4 QFN-20 packaging

Overall, the Texas Instruments SN761680DCHR is a high-performance, dual-band RF synthesizer that offers a reliable and efficient solution for designers working on digital TV and set-top box systems. Its integration and features help to reduce design complexity and enhance system performance, making it a valuable component in any RF signal generation application.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess