EN
  • EN
  • DE

P50N03LS

Part No P50N03LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266204-P50N03LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P50N03LS CAD Model

Description

The P50N03LS is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for efficient power switching applications. With its low on-resistance and fast switching speed, this MOSFET is well-suited for various power management circuits.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Load Switching: Used in power distribution and load management systems.
  • Motor Control: Found in motor drive circuits for controlling motor speed and torque.
  • Battery Management Systems (BMS): Utilized in battery charging and discharging circuits.
  • Power Inverters: Applied in inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power losses, improving overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Robust Performance: Offers reliable performance in demanding power switching applications.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The P50N03LS has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions, but can reach up to 50A. The gate-source voltage (VGS) rating is typically ±20V. This MOSFET is available in surface-mount packages, such as TO-252. Typical applications include synchronous rectification, high-side switching, and load management circuits. The gate charge (Qg) is an important parameter for determining switching losses. The thermal resistance is also a critical factor for heat dissipation. The device should be used within its specified ratings to ensure reliable operation.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess