EN
  • EN
  • DE

EM-01-V-T/R

Part No EM-01-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description DIP Switches / SIP Switches Dip switch End Stackable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Category DIP Switches
Packaging Reel
Packaging Cut Tape
Illuminated Non-Illuminated
Number of Positions 1 Position
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Gull Wing Lead
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series EM
Ultra Librarian 3D Model Ultra Librarian EM-01-V-T/R CAD Model

Description

DIP Switches / SIP Switches Dip switch End Stackable

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3562
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess