EN
  • EN
  • DE

DHN-04-V-T/R

Part No DHN-04-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Category DIP Switches
Packaging Reel
Packaging Cut Tape
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Actuator Flush
Terminal Pitch 1.27 mm
Contact Form SPST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DHN
Ultra Librarian 3D Model Ultra Librarian DHN-04-V-T/R CAD Model

Description

Features

  • Low profile 1.6mm height
  • Gold contact for high reliability
  • Top tape type for washing process

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.1A 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7396 $51.7720
165+ $0.6069 $100.1385
260+ $0.5879 $152.8540
355+ $0.5689 $201.9595
455+ $0.5500 $250.2500
610+ $0.4931 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,886 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess