EN
  • EN
  • DE

CSD58888Q5D

Part No CSD58888Q5D
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378195-CSD58888Q5D
Ultra Librarian 3D Model Ultra Librarian CSD58888Q5D CAD Model

Description

The CSD58888Q5D is a cutting-edge power management integrated circuit (IC) brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of Texas Instruments' extensive NexFET™ product line, designed to deliver high efficiency and power density for a variety of applications.

Key Features

  • Low On-Resistance: The CSD58888Q5D features ultra-low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Performance: Engineered for high-performance operations, this MOSFET can handle significant current and power levels, making it suitable for demanding environments.
  • Compact Footprint: The device comes in a compact 5mm x 6mm SON package, which allows for a smaller PCB layout and is ideal for space-constrained applications.
  • Thermal Management: With an excellent thermal coefficient, the CSD58888Q5D ensures effective heat dissipation, contributing to stable performance and longevity.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the CSD58888Q5D allows it to be used in a wide array of applications. It is particularly suited for DC/DC conversion in computing and server power supplies, telecom and networking equipment, and industrial power solutions. Its high efficiency and power density also make it an excellent choice for battery management systems, load switches, and synchronous buck or boost converters.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD58888Q5D is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. With Texas Instruments' reputation for excellence, you can trust the CSD58888Q5D to be a dependable part of your electronic designs.

You May Also Be Interested in

Others
Lowest to $0.0201
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.0520

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess