Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 750mA
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 750mA
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058622-MIC29372WT
Ultra Librarian 3D Model Ultra Librarian MIC29372WT CAD Model

Description

Product Overview: MIC29372WT from Microchip Technology

The MIC29372WT is a high-performance, adjustable voltage regulator from Microchip Technology, designed to cater to a wide range of applications requiring a reliable power supply. This regulator is capable of delivering up to 3A of output current with an input voltage range of 2.5V to 26V. The device is highly appreciated for its robustness and flexibility, making it an ideal choice for demanding environments.

One of the key features of the MIC29372WT is its adjustable output voltage, which can be set from 1.24V to 25V using two external resistors. This feature allows designers to customize the output voltage to meet specific requirements, providing a versatile solution for various electronic circuits and systems. The regulator also boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

The MIC29372WT is designed with protection features that safeguard the device and the system it powers. It includes overcurrent protection, which prevents damage due to excessive current draw, and thermal shutdown, which protects the device from overheating. These features contribute to the overall reliability and longevity of the regulator.

Furthermore, the MIC29372WT is available in a TO-220 package, which is known for its excellent thermal performance. This package allows for effective heat dissipation, ensuring that the regulator operates within its temperature range even under full load conditions. The TO-220 package also makes the MIC29372WT easy to integrate into a variety of designs, with its through-hole mounting offering a strong mechanical attachment to the PCB.

In summary, the MIC29372WT from Microchip Technology is a versatile and reliable adjustable voltage regulator that offers a high current capability, a wide input voltage range, and essential protection features. It is suitable for a broad spectrum of applications, from consumer electronics to industrial systems, where stable and efficient voltage regulation is required.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7754 $58.6524
13+ $8.0208 $104.2704
20+ $7.7702 $155.4040
27+ $7.5195 $203.0265
35+ $7.2689 $254.4115
47+ $6.5169 $306.2943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention