Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 208342-MIC29502BT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29502BT CAD Model

Description

Product Overview: MIC29502BT from Microchip Technology

The MIC29502BT is a high-performance, high-current, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a regulated output with low voltage drop and high current capability. This LDO is an ideal choice for applications requiring up to 5A of output current with a maximum dropout voltage of 500mV at full load.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The MIC29502BT offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 5V with the use of external resistors, providing flexibility across various applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 4.5V to 12V, accommodating a variety of power sources.
  • Stable with Low-ESR Capacitors: Stable with ceramic output capacitors as low as 10μF, reducing the need for bulky tantalum or aluminum electrolytic types.

Applications

The MIC29502BT is versatile and can be used in a wide range of applications, including:

  • PC Add-In Cards
  • High-Current Power Supplies
  • Networking and Telecom Equipment
  • Industrial Equipment
  • Automotive Systems

Package and Reliability

Encased in a TO-220 package, the MIC29502BT is designed for easy integration into a variety of circuit designs. The robust design ensures reliability and performance over an industrial temperature range of -40°C to +125°C.

With its combination of high output current, low dropout voltage, adjustable output, and protection features, the MIC29502BT from Microchip Technology stands out as a reliable choice for engineers and designers looking for a power management solution that can handle demanding conditions with ease.

You May Also Be Interested in

Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention