Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 25V
Maximum Dropout Voltage 0.6V at 5A
Output Current 5A
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC29503
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222424-MIC29503WU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29503WU CAD Model

Description

MIC29503WU High-Current Low-Dropout Regulator from Microchip Technology

The MIC29503WU is a robust, high-current, low-dropout voltage regulator designed to provide a stable power supply for a wide range of applications. Manufactured by Microchip Technology, this LDO regulator is capable of delivering up to 5A of continuous output current with a typical dropout voltage of just 0.5V at full load. This makes it an ideal choice for systems that require a high level of performance in terms of power efficiency and thermal management.

The MIC29503WU operates over an input voltage range of 4.5V to 26V, providing the flexibility to be used in various circuit configurations. The output voltage is adjustable from 1.24V to 25V, which allows designers to tailor the output to match the specific requirements of their application. The adjustability is facilitated by the use of an external resistor divider, providing precise control over the output voltage.

This regulator features several protective functions to ensure reliability and long-term stability. It includes overcurrent protection, which prevents damage to the device in the event of excessive load conditions, as well as thermal shutdown to protect the regulator from overheating. Additionally, the MIC29503WU has a power-good (PG) output, which provides a status signal when the output voltage is within regulation, a useful feature for power sequencing in complex systems.

The MIC29503WU comes in a robust TO-263 (D2PAK) package, which is designed to handle high levels of current and to dissipate heat efficiently. The package is also suitable for surface mount technology (SMT), which simplifies the assembly process and allows for a more compact PCB design.

Whether it's for industrial controls, automotive applications, or sophisticated computing hardware, the MIC29503WU from Microchip Technology stands out as a reliable and versatile power management solution. Its combination of high current capability, low dropout performance, adjustable output, and protective features make it a strong contender for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention