Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Output Current 1.25A
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC3172
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222437-MIC3172YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3172YN CAD Model

Description

Microchip Technology MIC3172YN Step-Down Voltage Regulator

The MIC3172YN from Microchip Technology is a robust and efficient step-down (buck) voltage regulator designed to deliver stable and reliable power conversion for a wide range of applications. This regulator is part of Microchip's esteemed family of power management integrated circuits, well-known for their performance and durability.

Key Features:

  • Adjustable Output Voltage: The MIC3172YN allows users to set the output voltage to their desired level, providing flexibility for various design requirements.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Current Limiting: The current limiting feature protects the regulator and the load from overcurrent conditions, enhancing system reliability.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating various power sources and simplifying power supply design.

Applications:

The MIC3172YN is suitable for a multitude of applications that require a stable and efficient power supply. It is an excellent choice for:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Computing and Data Storage Systems

Product Specifications:

The MIC3172YN voltage regulator is housed in a through-hole package, making it easy to integrate into a variety of circuit boards. The device is designed to operate within an industrial temperature range, ensuring reliability in harsh environments.

Conclusion:

With its combination of adjustable output voltage, high efficiency, and robust protection features, the MIC3172YN from Microchip Technology stands out as a versatile and dependable voltage regulator. Whether for consumer electronics or industrial applications, this component offers designers the performance and flexibility needed for their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention