EN
  • EN
  • DE

STA013T013TR

Part No STA013T013TR
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO MPEG 2.5 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Audio Decoder
Applications Multimedia
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 2.4 V to 3.6 V
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 212242-STA013T013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA013T013TR CAD Model

Description

Introducing the STA013T013TR from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STA013T013TR, a cutting-edge MP3 decoder chip that is revolutionizing the audio industry. This highly integrated circuit is designed to provide a seamless and high-quality audio experience for a wide range of applications, from portable MP3 players to sophisticated multimedia systems.

Key Features of the STA013T013TR

  • High-Quality MP3 Decoding: The STA013T013TR excels at decoding MP3 (MPEG 2.5 Layer III) audio streams, ensuring crystal-clear playback of your favorite tunes. Its advanced algorithms are capable of handling various bit rates and sampling frequencies, making it a versatile choice for any audio application.
  • Flexible Interface Options: The chip supports both I²S and SPI interfaces, allowing for easy integration with a wide range of microcontrollers and digital audio systems. This flexibility makes it an ideal choice for designers looking for a solution that can adapt to different system architectures.
  • Low Power Consumption: Designed with energy efficiency in mind, the STA013T013TR minimizes power usage, which is critical for battery-powered devices. This ensures longer playback times and reduces the environmental impact of electronic products.
  • Compact Surface-Mount Package: The device comes in a small TSSOP28 package, which saves valuable board space and is suitable for high-density mounting, making it perfect for portable and space-constrained applications.

Applications

The STA013T013TR's versatility makes it suitable for a variety of audio playback devices. It can be used in:

  • Portable MP3 players
  • Car audio systems
  • Home stereo systems
  • Multimedia speakers
  • USB audio interfaces

Why Choose the STA013T013TR?

STMicroelectronics' STA013T013TR stands out in the market due to its combination of high-quality audio decoding, low power consumption, and ease of integration. Whether you are a hobbyist working on a DIY audio project or a professional engineer designing a commercial product, this MP3 decoder chip offers the performance and flexibility required to meet your needs. By choosing the STA013T013TR, you are opting for a solution that will elevate your audio experience and set your product apart from the competition.

You May Also Be Interested in

Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess