EN
  • EN
  • DE
  • IT

STA016T

Part No STA016T
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO 2.5 64TQFP / Decoder 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Type Audio Decoder
Applications Multimedia
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 795572-STA016T
Popularity Medium
Supply and Demand Status Limited
Family Name STA016T
Introduction Date May 01, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STA016T CAD Model

Description

The STA016T is a cutting-edge MPEG 2.5 Layer III audio decoder integrated circuit developed by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide high-quality audio decoding for a variety of applications, including portable audio players, automotive audio systems, and digital audio broadcasting devices.

Key Features

  • High-Quality Audio: The STA016T supports MPEG 1, 2, and 2.5 Layer III decoding, ensuring compatibility with a wide range of audio formats and delivering superior sound quality.
  • Low Power Consumption: Engineered for efficiency, the STA016T is ideal for battery-powered devices, thanks to its low power consumption that extends device usage time.
  • Flexible Memory Interface: It includes a flexible memory interface that supports both SPI and I²C, allowing for easy integration with various microcontrollers and memory types.
  • Programmable Sampling Rates: The device supports programmable sampling rates, accommodating various audio qualities and ensuring versatility for different audio playback requirements.
  • Error Concealment: The STA016T features error concealment capabilities, which help to maintain audio quality in the event of data loss or transmission errors.

Applications

The versatility of the STA016T makes it suitable for a broad range of audio applications. Its primary uses include:

  • MP3 and digital audio players
  • Automotive audio systems
  • USB-based audio accessories
  • Digital audio broadcasting (DAB) receivers

Technical Specifications

The STA016T boasts robust technical specifications that make it a top choice for audio decoding needs:

  • Decoding Capability: MPEG 1/2/2.5 Layer III
  • Sampling Rates: Programmable
  • Memory Interface: SPI and I²C compatible
  • Supply Voltage: 2.7V to 3.6V
  • Package: TSSOP28

In conclusion, the STA016T from STMicroelectronics represents a versatile and powerful audio decoding solution that meets the needs of modern audio applications with its high performance, low power consumption, and broad compatibility.

You May Also Be Interested in

Texas Instruments
IC NTSC/PAL/SECAM DECODER 32TQFP / Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Lowest to $10.1435
Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $27.4192
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7498
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.5857
Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $92.1225
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.5071
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390
Zilog
IC SMART V-CHIP W/2ND I2C 18-DIP / Video Decoder IC Set-Top Boxes, TV 18-DIP
Need more? Email Us
Renesas Electronics America
SINGLE CHIP DTV VIDEO DECODER / IC
Lowest to $15.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess