EN
  • EN
  • DE

ADV7179BCPZ-REEL

Part No ADV7179BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VID NTSC/PAL 40LFCSP / Video Encoder 3 DAC 10bit 40-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Operating Supply Voltage 2.8 V, 3.3 V
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 768276-ADV7179BCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7179
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADV7179BCPZ-REEL CAD Model

Description

Product Overview: ADV7179BCPZ-REEL

The ADV7179BCPZ-REEL from Analog Devices Inc. is a state-of-the-art integrated circuit designed to meet the needs of high-performance video applications. This advanced encoder chip is specifically engineered to convert digital video signals into analog composite and S-Video formats with exceptional quality and reliability. It is an ideal solution for applications such as video broadcasting, DVD players, digital video recorders, and any system that requires a high-quality video interface.

Key Features

  • High-Quality Video Encoding: The ADV7179BCPZ-REEL offers superior encoding capabilities, ensuring crisp and clear video output that adheres to the highest industry standards.
  • Multiple Video Formats: This versatile encoder supports a variety of video formats, including NTSC, PAL, and SECAM, making it suitable for use in a global market.
  • Integrated Filters: With built-in filters, the device provides excellent signal conditioning, which helps in reducing noise and improving the overall video signal quality.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7179BCPZ-REEL consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space and is suitable for space-constrained applications.

Product Specifications

Manufacturer: Analog Devices Inc. Part Number: ADV7179BCPZ-REEL Package / Case: 40-VFQFN Exposed Pad, CSP Supply Voltage: Typically 3.3V Operating Temperature: -40°C to +85°C

Applications

The ADV7179BCPZ-REEL is suited for a wide range of applications that require high-quality video encoding. It is particularly useful in:

  • Video broadcast systems
  • Professional video editing equipment
  • Set-top boxes and video streamers
  • Video conferencing systems
  • Medical imaging devices

This product is available in a tape and reel format, denoted by the 'REEL' suffix, which facilitates automated assembly processes for high-volume production environments. With its robust design and superior performance, the ADV7179BCPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to integrate high-quality video encoding capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
Lowest to $7.0594
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8455 $71.6910
4+ $29.4117 $117.6468
6+ $28.4926 $170.9556
8+ $27.5735 $220.5880
10+ $26.6544 $266.5440
13+ $23.8970 $310.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess