EN
  • EN
  • DE

SAA7105E/V1/G,557

Part No SAA7105E/V1/G,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 156LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Video Encoder
Applications TV
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3.15 V to 3.45 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 115985-SAA7105E/V1/G,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7105E/V1/G,557 CAD Model

Description

The SAA7105E/V1/G,557 is a high-performance digital video encoder designed by NXP Semiconductors. This advanced integrated circuit (IC) is engineered to convert digital video signals into analog composite and S-Video formats while maintaining exceptional image quality. It's an ideal solution for applications requiring the interfacing of digital video data with traditional analog video equipment such as TVs, VCRs, or DVD recorders.

This encoder supports a wide range of video formats, including PAL, NTSC, and SECAM, making it versatile for global video applications. The SAA7105E/V1/G,557 is equipped with multiple input formats such as RGB, YCbCr, and YUV, providing flexibility for various video sources. With its on-chip color space conversion, the encoder ensures accurate color reproduction and smooth transitions between hues.

The SAA7105E/V1/G,557 comes with advanced features such as programmable video scaling, flicker filtering, and macrovision copy protection support. These features are critical for maintaining video quality and meeting content protection requirements. The programmable scaling allows the encoder to be used with different screen resolutions and aspect ratios, ensuring a broad compatibility with display devices.

The device operates over a wide temperature range and is available in a compact package, making it suitable for use in a variety of consumer electronics. Its low power consumption and efficient design make it an environmentally friendly choice for modern electronics.

In summary, the NXP SAA7105E/V1/G,557 is a highly capable digital video encoder that offers excellent video quality, versatile format support, and a host of features that enhance the user experience. Whether you're designing a multimedia system, a video broadcasting unit, or a personal video recording device, this encoder provides a reliable and high-quality solution for analog video output.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess