EN
  • EN
  • DE

SAA7118E/V1

Part No SAA7118E/V1
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER W/FILTER 156BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder
Applications Players, Recorders, Surveillance
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 088474-SAA7118E/V1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7118E/V1 CAD Model

Description

Introducing the SAA7118E/V1 from NXP Semiconductors

The SAA7118E/V1 is a cutting-edge video input processor that has been meticulously designed by NXP Semiconductors to cater to the ever-evolving demands of the multimedia and video processing market. This advanced component is specifically engineered to handle complex video signal decoding tasks, making it an ideal choice for a range of applications including digital TVs, DVD recorders, set-top boxes, and personal video recorders.

At the core of the SAA7118E/V1's capabilities is its robust support for multiple video formats. It is equipped to process signals from composite (CVBS), S-Video (Y/C), and component (YPbPr) inputs, providing exceptional flexibility for system designers. The device's ability to seamlessly handle worldwide video standards, including NTSC, PAL, and SECAM, ensures that it can be integrated into a variety of global products without compatibility concerns.

The SAA7118E/V1 boasts a powerful 9-bit analog-to-digital converter (ADC) that guarantees high-quality video signal conversion with minimal noise and distortion. This precision ensures that the resulting digital video maintains the integrity of the original analog signal. Additionally, the device features integrated anti-aliasing filters which further enhance the quality of the output video by reducing signal artifacts.

One of the key advantages of the SAA7118E/V1 is its easy integration into existing systems. It comes with a flexible digital video output interface that supports both ITU-R BT.656 and ITU-R BT.601 formats, making it compatible with a wide range of digital video encoders and processors. Furthermore, the device includes a programmable video scaler, enabling it to adapt the video output to match the resolution requirements of the target display or recording medium.

The SAA7118E/V1 is not just about video processing; it also incorporates advanced features such as a built-in color space converter (CSC) and on-screen display (OSD) capabilities. The CSC facilitates the conversion between different color formats, ensuring accurate color reproduction across various devices. The OSD feature allows for the overlay of graphics and text on the video output, which is essential for menu navigation and user interface design in consumer electronics.

In conclusion, the SAA7118E/V1 from NXP Semiconductors represents a versatile and powerful solution for video signal processing. Its comprehensive feature set, high-quality performance, and ease of integration make it a top choice for developers looking to create sophisticated video-centric applications.

You May Also Be Interested in

Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6008
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5239 $59.9063
40+ $2.8910 $115.6400
62+ $2.8009 $173.6558
86+ $2.7108 $233.1288
111+ $2.6207 $290.8977
148+ $2.3493 $347.6964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess