Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 4A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 143522-TPS54418RTET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54418RTET CAD Model

Description

Product Overview: TPS54418RTET by Texas Instruments

The TPS54418RTET is a compact, high-performance, integrated synchronous buck regulator from the esteemed semiconductor manufacturer, Texas Instruments (TI). Designed to meet the rigorous power requirements of modern digital loads, this device is part of TI's extensive portfolio of voltage regulators that provide efficient power management solutions.

This regulator is capable of delivering up to 4A of continuous output current at output voltages as low as 0.6V, which makes it an ideal choice for powering low-voltage, high-density applications found in networking, telecommunications, and computing environments. Its input voltage range spans from 2.95V to 6V, allowing for flexibility in various system designs.

The TPS54418RTET boasts an impressive suite of features designed to enhance system performance and reliability. It incorporates TI's Eco-mode™, which improves light-load efficiency, providing an eco-friendly solution that reduces energy consumption when the system is not operating at full capacity. Additionally, the device offers programmable soft start, under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe and stable operation under a variety of conditions.

With its integrated low RDS(on) MOSFETs, the TPS54418RTET provides high efficiency and reduces the external component count, leading to a compact solution that is beneficial for space-constrained applications. The device comes in a 16-pin QFN package with a 3.5mm x 3.5mm footprint, which is not only space-efficient but also offers excellent thermal performance.

For design flexibility, the TPS54418RTET supports synchronization to an external clock, which helps to manage and reduce electromagnetic interference (EMI) in sensitive applications. The switching frequency is also programmable from 200kHz to 1.2MHz, allowing designers to optimize the regulator for efficiency or for the size of the external components.

Whether you are designing a server, router, FPGA power supply, or any other power-sensitive digital application, the TPS54418RTET from Texas Instruments provides a reliable, efficient, and versatile power management solution that can meet the stringent demands of your system.

You May Also Be Interested in

Diodes Incorporated
DCDCCONVHVBUCKSOT563T&R3K / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-563, SOT-666
Lowest to $0.3258
ECAD model for AP62150Z6-7
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65453SP-13
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65454SP-13
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Analog Devices Inc.
IC REG BCK BST ADJ 5A 28TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ECAD model for LTC3119IFE
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.5563
ECAD model for LM2671M-5.0
Diodes Incorporated
IC REG BUCK ADJUSTABLE 2.5A 6DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-WDFN Exposed Pad
Need more? Email Us
ECAD model for AP3432DNTR-G1
Richtek USA Inc.
IC REG BUCK ADJ 2A SYNC 14WDFN / Conv DC-DC 4.5V to 21V Synchronous Step Down Single-Out 0.808V to 15V 2A 14-Pin WDFN EP
Lowest to $1.1183
ECAD model for RT7262AZQW
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7290 $51.0300
170+ $0.5982 $101.6940
260+ $0.5795 $150.6700
360+ $0.5608 $201.8880
465+ $0.5421 $252.0765
620+ $0.4860 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,560 pieces
MOQ: 70 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention