Product Overview: AP3432DNTR-G1
The AP3432DNTR-G1 is a high-performance, P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features and Benefits
- Low On-Resistance: The AP3432DNTR-G1 features a low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
- High Power Dissipation: With its ability to dissipate high amounts of power, this MOSFET can handle more significant loads, making it suitable for power-intensive applications.
- Advanced Packaging: The product comes in a compact DFN2020-6 (Type B) package, offering a space-saving solution for modern electronic designs.
- High Threshold Voltage: It has a high threshold voltage that ensures the device is not easily turned on by noise, making it more stable and reliable in various circuits.
Applications
The AP3432DNTR-G1 is versatile and can be used in a wide array of applications. Some of its typical applications include:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Portable Electronic Devices
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
-3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The AP3432DNTR-G1 MOSFET from Diodes Incorporated stands out with its robust performance and reliability, making it an excellent choice for designers looking to optimize their power management systems.