EN
  • EN
  • DE

LM61480Q5RPHRQ1

Part No LM61480Q5RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8-A AUTOMOTIVE BUCK CONVERTER OP  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 8A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61480Q5RPHRQ1DKR,296-LM61480Q5RPHRQ1CT,296-LM61480Q5RPHRQ1TR
Standard Package 3,000
Win Source Part Number 993907-LM61480Q5RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61480Q5RPHRQ1 CAD Model

Description

The LM61480Q5RPHRQ1 is a high-performance automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced, buck converter is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and efficiency in a variety of vehicular applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, which makes it versatile for use in a broad array of automotive electrical systems.
  • High Output Current: It can deliver up to 4A of continuous output current, catering to the demanding power requirements of modern automotive electronics.
  • High Efficiency: The LM61480Q5RPHRQ1 is designed with energy efficiency in mind, featuring a low quiescent current and operating with a peak efficiency of up to 95%.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications and minimize electromagnetic interference (EMI).
  • Thermal Protection: Integrated thermal shutdown protects the device and the system from damage due to excessive heat.
  • Automotive Qualifications: This device is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications.

Applications

The LM61480Q5RPHRQ1 is ideal for power supply solutions in various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics that require a stable and efficient power source. Its robust design ensures performance in the harsh conditions typical of automotive environments.

Package and Availability

The device is offered in a compact 3.5mm x 5.5mm VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. Its availability is subject to Texas Instruments' distribution channels and current inventory levels.

Conclusion

With its wide input voltage range, high output current capability, adjustable switching frequency, and thermal protection features, the LM61480Q5RPHRQ1 from Texas Instruments stands out as a reliable and efficient solution for automotive power management challenges. Its compliance with automotive industry standards further assures designers of its suitability for use in safety-critical vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8641 $54.3205
12+ $8.9141 $106.9692
18+ $8.6356 $155.4408
24+ $8.3570 $200.5680
31+ $8.0784 $250.4304
42+ $7.2427 $304.1934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess