EN
  • EN
  • DE

LM25180QNGURQ1

Part No LM25180QNGURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT  /  Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 65V (Switch)
Frequency - Switching 12kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM25180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM25180QNGURQ1DKR,296-LM25180QNGURQ1TR,296-LM25180QNGURQ1CT
Standard Package 4,500
Win Source Part Number 1069862-LM25180QNGURQ1
Ultra Librarian 3D Model Ultra Librarian LM25180QNGURQ1 CAD Model

Description

The LM25180QNGURQ1 is a highly integrated, automotive-qualified synchronous buck converter from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This advanced power management IC is optimized for converting a higher input voltage to a lower output voltage with high efficiency, which is essential for powering various automotive subsystems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it versatile for various automotive electrical systems.
  • High-Efficiency Synchronous Operation: With integrated high-side and low-side MOSFETs, the LM25180QNGURQ1 provides synchronous operation, which enhances efficiency by reducing switching losses.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various temperature conditions.
  • Peak Current Mode Control: This control method provides excellent transient response and simplifies loop compensation.
  • Automotive Qualification: Meeting AEC-Q100 standards, the LM25180QNGURQ1 is suitable for automotive applications requiring high reliability and performance.

Applications

The LM25180QNGURQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules

Package and Availability

The device is offered in a 24-pin VQFN (RGE) package, providing a compact solution for space-constrained applications. Its automotive qualification ensures that it can withstand the harsh conditions of the automotive environment, making it a reliable choice for manufacturers and designers. For current pricing, samples, and detailed technical information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9216 $57.6480
65+ $1.5767 $102.4855
100+ $1.5275 $152.7500
140+ $1.4782 $206.9480
175+ $1.4289 $250.0575
235+ $1.2811 $301.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess